Manufacturer: STMicroelectronics
Win Source Part Number: 1335001-SM30T47CAY
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Standard Package: 2,500
Mounting: Surface Mount
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 40V
Voltage - Breakdown (Min): 44.4V
Voltage - Clamping (Max) @ Ipp: 64.5V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 43.5A
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: DO-214AB, SMC
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -497-16294-2,-497-16
Base Product Number: SM30T47
RoHS Status: ROHS3 Compliant
Automotive 3000 W TVS in SMC Product overview: SM30T47CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 3000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 3000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM30T47CAY can be used for catalog matching and distributor lookup.
64.5V Clamp 43.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
64.5V Clamp 43.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
64.5V Clamp 43.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE 40VWM 64.5VC DO214AB
TVS DIODE 40VWM 64.5VC DO214AB
TVS DIODE, 3KW, 40V, BIDIR, DO-214AB; Product Range:Transil SM30TY Series; TVS Polarity:Bidirection
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1335001-SM30T47CAY | 144-SM30T47CAY | 497-16294-2-ND | SM30T47CAY | SM30T47CAY | 23AH3595 |
| Product Name | Circuit Protection - TVS - Diodes | Automotive 3000 W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, 3Kw, 40V, Bidir, Do-214Ab; Product Range Stmicroelectronics |
| RoHS Compliant | RoHS | RoHS | ||||
| Package | DO-214AB, SMC | DO-214AB, SMC | SMC | DO-214AB, SMC | DO-214AB | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | ||
| VC | 64.5 volts | 64.5 volts | 64.5 volts | 64.5 volts | 84 volts | |
| VBR | 44.4 volts | 44.4 volts | 44.4 volts | 44.4 volts |