Bidirectional 1500W TVS diode,SM15T200CA
Bidirectional 1500W TVS diode,SM15T200CA
Bidirectional 1500W TVS diode,SM15T200CA
353V Clamp 28A (8/20µs) Ipp Tvs Diode Surface Mount SMC
353V Clamp 28A (8/20µs) Ipp Tvs Diode Surface Mount SMC
353V Clamp 28A (8/20µs) Ipp Tvs Diode Surface Mount SMC
1.5kW Bidirectional TVS Diode, 171V, 675pF, SMC Product overview: SM15T200CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 171V, 675pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 171V, 675pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T200CA can be used for catalog matching and distributor lookup.
DIODE, TVS, 200V, 1.5KW; Product Range:Transil SM15T Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, Transil SM15T Series, Bidirectional, 171 V, SMD, 2, 190 V RoHS Compliant: Yes
TVS DIODE 171VWM 353VC SMC
TVS DIODE 171VWM 353VC SMC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4861219 | 4861219P | 497-6483-2-ND | 144-SM15T200CA | 26M3179 | SM15T200CA | SM15T200CA |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 171V 675pF TVS Protection Diode | Diode, Tvs, 200V, 1.5Kw; Product Range Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | |||
| Direction | Bidirectional | Bidirectional | Bidirectional | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Package | Smc | SMC | DO-214AB, SMC | Tape and Reel | DO-214AB, SMC | SMC | |
| Pin Count | 2 | 2 |