Win Source Part Number: 1093922-SM6T24AY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM6TY, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20.5V
Voltage - Breakdown (Min): 22.8V
Voltage - Clamping (Max) @ Ipp: 42.8V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 93A (8/20µs)
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SM6T30A-E3/52; SM6T30A-E3/5B; SM6T22A-E3/52; SMBJ20A; SMBJ22A; P6KE30A;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-10935-6,497-1093
Base Product Number: SM6T24
600W TVS Diode, Unidirectional, 22.8-25.2V, SMB, 150°C Product overview: SM6T24AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 25.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 25.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T24AY can be used for catalog matching and distributor lookup.
42.8V Clamp 93A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
42.8V Clamp 93A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
42.8V Clamp 93A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Transient Voltage Suppressor, TVS, Transil SM6T Series, Unidirectional, 20.5 V, DO-214AA, 2, 22.8 V RoHS Compliant: Yes
TVS DIODE 20.5VWM 42.8VC SMB
TVS DIODE 20.5VWM 42.8VC SMB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1093922-SM6T24AY | 144-SM6T24AY | 497-10935-6-ND | 97W2878 | SM6T24AY | SM6T24AY |
| Product Name | Circuit Protection - TVS - Diodes | 600W 25.2V TVS Protection Diode | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Sm6T Series, Unidirectional, 20.5 V, Do-214Aa, 2, 22.8 V Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | DO-214AA, SMB | Tape and Reel | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 42.8 volts | 33.2 volts | 42.8 volts | 42.8 volts | ||
| VBR | 22.8 volts | 22.8 volts | 22.8 volts | 22.8 volts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |