18.6V Clamp 538A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Manufacturer: STMicroelectronics
Win Source Part Number: 1250780-SM15T10A
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Unidirectional TVS Diode 1.5kW 10V SMC 7nF 10uA Product overview: SM15T10A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V, 7nF, 10uA. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, 7nF, 10uA, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T10A can be used for catalog matching and distributor lookup.
TVS DIODE 8.55VWM 18.6VC SMC
TVS DIODE 8.55VWM 18.6VC SMC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-6481-2-ND | 1250780-SM15T10A | 144-SM15T10A | SM15T10A | SM15T10A |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SM15T10A | 10V 7nF 10uA TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB, SMC | SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| VC | 18.6 volts | 18.6 volts | 18.6 volts | ||
| VBR | 9.5 volts | 9.5 volts | 9.5 volts |