TVS DIODE 22VWM 35.5VC SMC
TVS DIODE 22VWM 35.5VC SMC
TVS DIODE 22VWM 35.5VC SMC
AUTOMOTIVE 5000 W, 22 V TVS IN S
AUTOMOTIVE 5000 W, 22 V TVS IN S
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SM50T26AYDKR-ND | SM50T26AY | SM50T26AY |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | SMC | DO-214AB, SMC |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts |
| VC | 35.5 volts | 35.5 volts | 35.5 volts |