The SLVU2.8HTG was designed to protect low voltage, CMOS devices from ESD and lightning induced transients. There is a compensating diode in parallel with the low voltage TVS to protect one unidirectional line or a high speed data pair when two devices are paired together. These robust structures can safely absorb repetitive ESD strikes at ±30kV (contact discharge) per the IEC 61000-4-2 standard and each structure can safely dissipate up to 40A (IEC 61000-4-5, tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5, 2nd edition 40A (8/20μs) Low capacitance of 2pF per line (Pin 2 to 1) Low leakage current of 1μA (MAX) at 2.8V Small SOT23-3 (JEDEC TO-236) package saves board space RoHS compliant and lead-free
ESD/Lightning Suppressor 2.8V 40A SOT23
ESD/Lightning Suppressor 2.8V 40A SOT23
ESD/Lightning Suppressor 2.8V 40A SOT23
TVS Diode, 600W, 2.8V, Unidirectional, SOT-23, 40A Product overview: SLVU2.8HTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 2.8V, 40A, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 2.8V, 40A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLVU2.8HTG can be used for catalog matching and distributor lookup.
15V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
15V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
15V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
TVS DIODE 2.8VWM 15VC SOT23-3
TVS DIODE 2.8VWM 15VC SOT23-3
ESD PROTECTION ARRAY, 2.8V, SOT-23-3; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:2.8V; Power Dissipation Pd:600W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
DIODE, ESD PROTECTION, 2.8V, SOT-23; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:2.8V; Power Dissipation Pd:600W; Product Range:SPA SLVU2.8 Series; Automotive Qualification Standard:-; RoHS Compliant: Yes
ESD PROTECTION ARRAY, 2.8V, SOT-23-3; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:2.8V; Power Dissipation Pd:600W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diodes |
| Product Number | SLVU2.8HTG | 7931942P | 7931942 | 144-SLVU2.8HTG | F4207TR-ND | SLVU2.8HTG | SLVU2.8HTG | 53W3285 | 15AC8662 |
| Product Name | 2.8V 40A TVS Array | TVS Diodes | TVS Diodes | 600W 2.8V 40A SOT-23 TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Esd Protection Array, 2.8V, Sot-23-3; Clamping Voltage Vc Max Littelfuse | Diode, Esd Protection, 2.8V, Sot-23; Clamping Voltage Vc Max Littelfuse |
| Diode Type | Transient Voltage Suppressor Diodes | ||||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| VR | 2.8 volts | ||||||||
| CT | 2 pF | ||||||||
| Configuration | Single | Single | Single | Single |