53.3V Clamp 68A Ipp Tvs Diode Surface Mount DO-218AB
53.3V Clamp 68A Ipp Tvs Diode Surface Mount DO-218AB
53.3V Clamp 68A Ipp Tvs Diode Surface Mount DO-218AB
Trans Voltage Suppressor Diode, 3600W, 33V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AB, Product overview: SM5S33AHE3_A/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3600W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3600W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S33AHE3_A/I can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 895481-SM5S33AHE3_A/
Series: Automotive, AEC-Q101, PAR®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 53.3V Clamp 68A Ipp Tvs Diode Surface Mount DO-218AB
Package: DO-218AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SM5S33
Categories: Circuit Protection
Case / Package: DO-218AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SM5S33AHE3_A/IGICT, SM5S33AHE3_A/IGITR, SM5S33AHE3_A/I-ND, SM5S33AHE3_A/IGIDKR
TVS DIODE 33VWM 53.3VC DO218AB
TVS DIODE 33VWM 53.3VC DO218AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM5S33AHE3_A/IGITR-ND | 144-SM5S33AHE3_A/I | 895481-SM5S33AHE3_A/I | SM5S33AHE3_A/I | SM5S33AHE3_A/I |
| Product Name | TVS Diodes | 3600W 33V TVS Protection Diode | TVS - TVS - Diodes - SM5S33AHE3_A/I | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Package | DO-218AB | DO-218AB | DO-218AB | DO-218AB | |
| Peak Pulse Power | 3600 watts | 3600 watts | 3600 watts | ||
| VC | 53.3 volts | 53.3 volts | 53.3 volts | ||
| VBR | 36.7 volts | 36.7 volts | 36.7 volts |