1.5kW Unidirectional TVS Diode, 12.8V, SMC, 368A Peak Pulse Current Product overview: SM15T15A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12.8V, 368A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12.8V, 368A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T15A can be used for catalog matching and distributor lookup.
Unidirectional 1500W TVS diode,SM15T15A
Unidirectional 1500W TVS diode,SM15T15A
Unidirectional 1500W TVS diode,SM15T15A
Manufacturer: STMicroelectronics
Win Source Part Number: 1096915-SM15T15A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 12.8V
Minimum Breakdown Voltage: 14.3V
Max Clamping Voltage: 27.2V
Peak Pulse Current(Ippm): 368A (8/20μs)
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
27.2V Clamp 368A (8/20µs) Ipp Tvs Diode Surface Mount SMC
27.2V Clamp 368A (8/20µs) Ipp Tvs Diode Surface Mount SMC
27.2V Clamp 368A (8/20µs) Ipp Tvs Diode Surface Mount SMC
DIODE, TVS, 15V, 1.5KW; Product Range:Transil SM15T Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, Transil SM15T Series, Unidirectional, 12.8 V, DO-214AB, 2 RoHS Compliant: Yes
TVS DIODE 12.8VWM 27.2VC SMC
TVS DIODE 12.8VWM 27.2VC SMC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM15T15A | 4864735 | 4864735P | 1096915-SM15T15A | 497-7862-2-ND | 26M3177 | SM15T15A | SM15T15A |
| Product Name | 12.8V 368A TVS Protection Diode | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - SM15T15A | TVS Diodes | Diode, Tvs, 15V, 1.5Kw; Product Range Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Tape and Reel | Smc | SMC | SMC | DO-214AB, SMC | DO-214AB, SMC | SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |