Littelfuse, Inc. 2.8V 30A TVS Array SLVU2.8-8BTG

Description
The SLVU2.8-8BTG was designed to protect low voltage, CMOS devices from ESD and lightning induced transients. There is a compensating diode in series with each low voltage TVS to present a low loading capacitance to the line being protected. These robust structures can safely absorb repetitive ESD strikes at ±30kV (contact discharge) per IEC 61000-4-2 standard and can safely dissipate up to 30A (IEC 61000-4-5 2nd Edition, tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd Edition, 30A (8/20μs) Low capacitance of 2.6pF per line Low leakage current of 0.1μA (MAX) at 2.8V SOIC-8 (JEDEC MO-012)pin configuration allows for protection of all 4 differential pair for 1GbE RoHS Compliant and Lead Free Moisture Sensitivity Level (MSL-1)
Request a Quote Datasheet
Description
The SLVU2.8-8BTG was designed to protect low voltage, CMOS devices from ESD and lightning induced transients. There is a compensating diode in series with each low voltage TVS to present a low loading capacitance to the line being protected. These robust structures can safely absorb repetitive ESD strikes at ±30kV (contact discharge) per IEC 61000-4-2 standard and can safely dissipate up to 30A (IEC 61000-4-5 2nd Edition, tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd Edition, 30A (8/20μs) Low capacitance of 2.6pF per line Low leakage current of 0.1μA (MAX) at 2.8V SOIC-8 (JEDEC MO-012)pin configuration allows for protection of all 4 differential pair for 1GbE RoHS Compliant and Lead Free Moisture Sensitivity Level (MSL-1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.8V 30A TVS Array - SLVU2.8-8BTG - Littelfuse, Inc.
Rosemont, IL, United States
2.8V 30A TVS Array
SLVU2.8-8BTG
2.8V 30A TVS Array SLVU2.8-8BTG
The SLVU2.8-8BTG was designed to protect low voltage, CMOS devices from ESD and lightning induced transients. There is a compensating diode in series with each low voltage TVS to present a low loading capacitance to the line being protected. These robust structures can safely absorb repetitive ESD strikes at ±30kV (contact discharge) per IEC 61000-4-2 standard and can safely dissipate up to 30A (IEC 61000-4-5 2nd Edition, tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd Edition, 30A (8/20μs) Low capacitance of 2.6pF per line Low leakage current of 0.1μA (MAX) at 2.8V SOIC-8 (JEDEC MO-012)pin configuration allows for protection of all 4 differential pair for 1GbE RoHS Compliant and Lead Free Moisture Sensitivity Level (MSL-1)

The SLVU2.8-8BTG was designed to protect low voltage, CMOS devices from ESD and lightning induced transients. There is a compensating diode in series with each low voltage TVS to present a low loading capacitance to the line being protected. These robust structures can safely absorb repetitive ESD strikes at ±30kV (contact discharge) per IEC 61000-4-2 standard and can safely dissipate up to 30A (IEC 61000-4-5 2nd Edition, tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd Edition, 30A (8/20μs) Low capacitance of 2.6pF per line Low leakage current of 0.1μA (MAX) at 2.8V SOIC-8 (JEDEC MO-012)pin configuration allows for protection of all 4 differential pair for 1GbE RoHS Compliant and Lead Free Moisture Sensitivity Level (MSL-1)

Supplier's Site Datasheet
750W 2.8V SOIC TVS Protection Diode - 144-SLVU2.8-8BTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750W 2.8V SOIC TVS Protection Diode
144-SLVU2.8-8BTG
750W 2.8V SOIC TVS Protection Diode 144-SLVU2.8-8BTG
TVS Diode, 750W, 2.8V, Bidirectional, 4-Element, SOIC-8 Product overview: SLVU2.8-8BTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 750W, 2.8V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 750W, 2.8V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLVU2.8-8BTG can be used for catalog matching and distributor lookup.

TVS Diode, 750W, 2.8V, Bidirectional, 4-Element, SOIC-8 Product overview: SLVU2.8-8BTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 750W, 2.8V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 750W, 2.8V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLVU2.8-8BTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SLVU2.8-8BTG - 813601-SLVU2.8-8BTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SLVU2.8-8BTG
813601-SLVU2.8-8BTG
TVS - TVS - Diodes - SLVU2.8-8BTG 813601-SLVU2.8-8BTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 813601-SLVU2.8-8BTG Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: Automotive, Ethernet Unidirectional Channels: 8 Voltage - Reverse Standoff (Typ): 2.8V (Maximum) Voltage - Breakdown (Min): 3V Current - Peak Pulse (10/1000μs): 24A Power - Peak Pulse: 750W Power Line Protection: No Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 17V Capacitance at Frequency: 2.6pF at 1MHz

Manufacturer: Littelfuse Inc.
Win Source Part Number: 813601-SLVU2.8-8BTG
Packaging: Reel
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: Automotive, Ethernet
Unidirectional Channels: 8
Voltage - Reverse Standoff (Typ): 2.8V (Maximum)
Voltage - Breakdown (Min): 3V
Current - Peak Pulse (10/1000μs): 24A
Power - Peak Pulse: 750W
Power Line Protection: No
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 17V
Capacitance at Frequency: 2.6pF at 1MHz

Buy Now
TVS Diodes - F6745CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6745CT-ND
TVS Diodes F6745CT-ND
17V Clamp 24A Ipp Tvs Diode Surface Mount 8-SOIC

17V Clamp 24A Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
TVS Diodes - F6745DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6745DKR-ND
TVS Diodes F6745DKR-ND
17V Clamp 24A Ipp Tvs Diode Surface Mount 8-SOIC

17V Clamp 24A Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
TVS Diodes - F6745TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6745TR-ND
TVS Diodes F6745TR-ND
17V Clamp 24A Ipp Tvs Diode Surface Mount 8-SOIC

17V Clamp 24A Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
Tvs Diode, 750W, 2.8V, Soic-8; Product Range Littelfuse - 49Y8609 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 750W, 2.8V, Soic-8; Product Range Littelfuse
49Y8609
Tvs Diode, 750W, 2.8V, Soic-8; Product Range Littelfuse 49Y8609
TVS DIODE, 750W, 2.8V, SOIC-8; Product Range:SPA SLVU2.8-8 Series; TVS Polarity:-; Reverse Standoff Voltage:2.8V; Clamping Voltage Max:17V; Diode Case Style:SOIC; No. of Pins:8Pins; Minimum Breakdown Voltage:3V RoHS Compliant: Yes

TVS DIODE, 750W, 2.8V, SOIC-8; Product Range:SPA SLVU2.8-8 Series; TVS Polarity:-; Reverse Standoff Voltage:2.8V; Clamping Voltage Max:17V; Diode Case Style:SOIC; No. of Pins:8Pins; Minimum Breakdown Voltage:3V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 750W, 2.8V, Soic-8; Product Range Littelfuse - 55Y0925 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 750W, 2.8V, Soic-8; Product Range Littelfuse
55Y0925
Tvs Diode, 750W, 2.8V, Soic-8; Product Range Littelfuse 55Y0925
TVS DIODE, 750W, 2.8V, SOIC-8; Product Range:SPA SLVU2.8-8 Series; TVS Polarity:-; Reverse Stand-Off Voltage Vrwm:2.8V; Clamping Voltage Vc Max:17V; Diode Case Style:SOIC; No. of Pins:8Pins; Breakdown Voltage Min:3V RoHS Compliant: Yes

TVS DIODE, 750W, 2.8V, SOIC-8; Product Range:SPA SLVU2.8-8 Series; TVS Polarity:-; Reverse Stand-Off Voltage Vrwm:2.8V; Clamping Voltage Vc Max:17V; Diode Case Style:SOIC; No. of Pins:8Pins; Breakdown Voltage Min:3V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Bidir, 2.8V, 750W, Soic Rohs Compliant Littelfuse - 67AH3232 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 2.8V, 750W, Soic Rohs Compliant Littelfuse
67AH3232
Tvs Diode, Bidir, 2.8V, 750W, Soic Rohs Compliant Littelfuse 67AH3232
TVS DIODE, BIDIR, 2.8V, 750W, SOIC ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 2.8V, 750W, SOIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
TVS Diodes SLVU2.8-8BTG
TVS DIODE 2.8VWM 17VC 8-SOIC

TVS DIODE 2.8VWM 17VC 8-SOIC

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SLVU2.8-8BTG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SLVU2.8-8BTG
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SLVU2.8-8BTG
24A 17V 750W 3V 2.8V SOIC-8 Electrostatic and Surge Protection (TVS/ESD) ROHS

24A 17V 750W 3V 2.8V SOIC-8 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SLVU2.8-8BTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SLVU2.8-8BTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SLVU2.8-8BTG
TVS DIODE 2.8VWM 17VC 8-SOIC

TVS DIODE 2.8VWM 17VC 8-SOIC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SLVU2.8-8BTG 144-SLVU2.8-8BTG 813601-SLVU2.8-8BTG F6745CT-ND 49Y8609 55Y0925 67AH3232 SLVU2.8-8BTG SLVU2.8-8BTG SLVU2.8-8BTG
Product Name 2.8V 30A TVS Array 750W 2.8V SOIC TVS Protection Diode TVS - TVS - Diodes - SLVU2.8-8BTG TVS Diodes Tvs Diode, 750W, 2.8V, Soic-8; Product Range Littelfuse Tvs Diode, 750W, 2.8V, Soic-8; Product Range Littelfuse Tvs Diode, Bidir, 2.8V, 750W, Soic Rohs Compliant Littelfuse TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VR 2.8 volts
VBR 3 to ? volts 3 volts 3 volts 3 volts 3 to ? volts 3 volts 3 volts 3 volts
CT 2.6 pF 2.6 pF
Unlock Full Specs
to access all available technical data