Skyworks Solutions, Inc. Low-Threshold PIN Diode Limiter 0.2 to 4.0 GHz SKY16602-632LF

Description
The SKY16602-632LF is a fully integrated PIN diode lowthreshold limiter module in a surface-mount package. It is designed for use as a passive receiver protector in wireless or other RF systems for frequencies up to 4 GHz. It features a low limiting threshold, low-insertion loss, and low distortion in a single Micro Leadframe Package (MLP). The SKY16602-632LF module is comprised of a PIN limiter diode, a Schottky diode, and 2 DC blocking caps at the RF ports in a 2– lead MLP. The small package design reduces printed circuit board area. The module can be tuned using external Surface Mount Technology (SMT) components for optimal narrow band performance over the 0.2 to 4.0 GHz operating range. The module can operate over the temperature range of –40˚C to +85˚C.
Request a Quote Datasheet
Description
The SKY16602-632LF is a fully integrated PIN diode lowthreshold limiter module in a surface-mount package. It is designed for use as a passive receiver protector in wireless or other RF systems for frequencies up to 4 GHz. It features a low limiting threshold, low-insertion loss, and low distortion in a single Micro Leadframe Package (MLP). The SKY16602-632LF module is comprised of a PIN limiter diode, a Schottky diode, and 2 DC blocking caps at the RF ports in a 2– lead MLP. The small package design reduces printed circuit board area. The module can be tuned using external Surface Mount Technology (SMT) components for optimal narrow band performance over the 0.2 to 4.0 GHz operating range. The module can operate over the temperature range of –40˚C to +85˚C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Threshold PIN Diode Limiter 0.2 to 4.0 GHz - SKY16602-632LF - Skyworks Solutions, Inc.
Irvine, CA, United States
Low-Threshold PIN Diode Limiter 0.2 to 4.0 GHz
SKY16602-632LF
Low-Threshold PIN Diode Limiter 0.2 to 4.0 GHz SKY16602-632LF
The SKY16602-632LF is a fully integrated PIN diode lowthreshold limiter module in a surface-mount package. It is designed for use as a passive receiver protector in wireless or other RF systems for frequencies up to 4 GHz. It features a low limiting threshold, low-insertion loss, and low distortion in a single Micro Leadframe Package (MLP). The SKY16602-632LF module is comprised of a PIN limiter diode, a Schottky diode, and 2 DC blocking caps at the RF ports in a 2– lead MLP. The small package design reduces printed circuit board area. The module can be tuned using external Surface Mount Technology (SMT) components for optimal narrow band performance over the 0.2 to 4.0 GHz operating range. The module can operate over the temperature range of –40˚C to +85˚C.

The SKY16602-632LF is a fully integrated PIN diode lowthreshold limiter module in a surface-mount package. It is designed for use as a passive receiver protector in wireless or other RF systems for frequencies up to 4 GHz. It features a low limiting threshold, low-insertion loss, and low distortion in a single Micro Leadframe Package (MLP).
The SKY16602-632LF module is comprised of a PIN limiter diode, a Schottky diode, and 2 DC blocking caps at the RF ports in a 2– lead MLP. The small package design reduces printed circuit board area. The module can be tuned using external Surface Mount Technology (SMT) components for optimal narrow band performance over the 0.2 to 4.0 GHz operating range.
The module can operate over the temperature range of –40˚C to +85˚C.

Supplier's Site
RF Diodes - 863-1568-1-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1568-1-ND
RF Diodes 863-1568-1-ND
RF Diode PIN - Single 20V 50mA 12W 2-MLP (2.3x2.3)

RF Diode PIN - Single 20V 50mA 12W 2-MLP (2.3x2.3)

Buy Now Datasheet
RF Diodes - 863-1568-6-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1568-6-ND
RF Diodes 863-1568-6-ND
RF Diode PIN - Single 20V 50mA 12W 2-MLP (2.3x2.3)

RF Diode PIN - Single 20V 50mA 12W 2-MLP (2.3x2.3)

Buy Now Datasheet
RF Diodes - 863-1568-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1568-2-ND
RF Diodes 863-1568-2-ND
RF Diode PIN - Single 20V 50mA 12W 2-MLP (2.3x2.3)

RF Diode PIN - Single 20V 50mA 12W 2-MLP (2.3x2.3)

Buy Now Datasheet
20V 12W Diode and Rectifier - 284-SKY16602-632LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 12W Diode and Rectifier
284-SKY16602-632LF
20V 12W Diode and Rectifier 284-SKY16602-632LF
RF DIODE PIN 20V 12W 2MLP Product overview: SKY16602-632LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 12W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 12W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SKY16602-632LF can be used for catalog matching and distributor lookup.

RF DIODE PIN 20V 12W 2MLP Product overview: SKY16602-632LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 12W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 12W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SKY16602-632LF can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - RF Diodes - SKY16602-632LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
SKY16602-632LF
Discrete Semiconductor Products - Diodes - RF Diodes SKY16602-632LF
RF DIODE PIN 20V 12W 2MLP

RF DIODE PIN 20V 12W 2MLP

Supplier's Site
RF DIODE PIN 20V 12W 2MLP

RF DIODE PIN 20V 12W 2MLP

Supplier's Site Datasheet

Technical Specifications

  Skyworks Solutions, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Schottky Diodes RF Diodes Rectifiers RF Diodes RF Diodes
Product Number SKY16602-632LF 863-1568-1-ND 284-SKY16602-632LF SKY16602-632LF SKY16602-632LF
Product Name Low-Threshold PIN Diode Limiter 0.2 to 4.0 GHz RF Diodes 20V 12W Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes RF Diodes
Applications Limiter
Package DFN 2-UDFN Exposed Pad Tape & Reel (TR) 2-MLP (2.3x2.3) 2-UDFN Exposed Pad
Configuration Single
Diode Type PIN PIN
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - SMS7621-517 - 125934-SMS7621-517 - Win Source Electronics
Specs
Diode Type Schottky; Schottky - 2 Independent
Life Cycle Stage Active
Package 4-MIS (1.18x1.43)
View Details
4 suppliers
RF PIN Diode - SMP1302-087LF-EVB - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
RF Schottky Diode - SMS3924-075LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type Schottky
Package SOT23
Operating Frequency 6000 MHz
View Details
4 suppliers