Yangzhou Yangjie Electronic Technology Co., Ltd. Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes SL54F

Description
Win Source Part Number: 1367258-SL54F Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Yangzhou Yangjie Electronic Technology Co.,Ltd Package: Tape & Reel Product Status: Active Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SMAF Technology: Schottky Mounting Type: Surface Mount REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 450 mV @ 5 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 500 µA @ 45 V Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet
Description
Win Source Part Number: 1367258-SL54F Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Yangzhou Yangjie Electronic Technology Co.,Ltd Package: Tape & Reel Product Status: Active Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SMAF Technology: Schottky Mounting Type: Surface Mount REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 450 mV @ 5 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 500 µA @ 45 V Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367258-SL54F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367258-SL54F
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367258-SL54F
Win Source Part Number: 1367258-SL54F Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Yangzhou Yangjie Electronic Technology Co.,Ltd Package: Tape & Reel Product Status: Active Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SMAF Technology: Schottky Mounting Type: Surface Mount REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 450 mV @ 5 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 500 µA @ 45 V Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1367258-SL54F
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Yangzhou Yangjie Electronic Technology Co.,Ltd
Package: Tape & Reel
Product Status: Active
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMAF
Technology: Schottky
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 450 mV @ 5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 500 µA @ 45 V
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet
Single Diodes - SL54F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SL54F
Single Diodes SL54F
SMAF 40V 5.0A Diodes Rectifier

SMAF 40V 5.0A Diodes Rectifier

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Schottky Diodes Rectifiers
Product Number 1367258-SL54F SL54F
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes
Package DO-221AC, SMA Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ200F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
B48-2 and B48-2T Series B482B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - 1N3644 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 14 amps
IF 600 mA
trr 2500 ns
View Details
General-purpose dual Schottky diode - BAS40-06W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers