27.2V Clamp 368A (8/20µs) Ipp Tvs Diode Surface Mount SMC
27.2V Clamp 368A (8/20µs) Ipp Tvs Diode Surface Mount SMC
27.2V Clamp 368A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Win Source Part Number: 1298587-SM15T15CAY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM15TY, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12.8V
Voltage - Breakdown (Min): 14.3V
Voltage - Clamping (Max) @ Ipp: 27.2V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 368A (8/20µs)
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-11777-1,497-117
Base Product Number: SM15T15
Bidirectional TVS Diode, 1.5kW, 20V Working, SMC, Surface Mount Product overview: SM15T15CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 20V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T15CAY can be used for catalog matching and distributor lookup.
TVS DIODE 12.8VWM 27.2VC SMC
Transient Voltage Suppressor, TVS, Transil SM15T Series, Bidirectional, 12.8 V, DO-214AB, 2, 14.3 V RoHS Compliant: Yes
TVS DIODE 12.8VWM 27.2VC SMC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-11777-6-ND | 1298587-SM15T15CAY | 144-SM15T15CAY | SM15T15CAY | 97W2782 | SM15T15CAY |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | SMD 20V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Sm15T Series, Bidirectional, 12.8 V, Do-214Ab, 2, 14.3 V Rohs Compliant Stmicroelectronics | TVS Diodes |
| Configuration | Single | Single | ||||
| Package | DO-214AB, SMC | DO-214AB, SMC | Tape and Reel | SMC | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| VC | 27.2 volts | 27.2 volts | 27.2 volts | 27.2 volts | ||
| VBR | 14.3 volts | 14.3 volts | 14.3 volts | 14.3 volts |