Win Source Part Number: 1093711-SM15T82CAY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM15TY, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 70V
Voltage - Breakdown (Min): 77.8V
Voltage - Clamping (Max) @ Ipp: 146V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 69A (8/20µs)
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SMCJ90CA; SM15T100CA-E3/57T; SMCJ9.0CA-TP; SM15T68CA-E3/57T; SMCJ9.0CA-13-F; SMCJ9.0CA-13;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-11787-2,-497-11
Base Product Number: SM15T82
1.5kW Bidirectional TVS Diode, 70V, SMC, 150°C Product overview: SM15T82CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 70V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 70V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T82CAY can be used for catalog matching and distributor lookup.
146V Clamp 69A (8/20µs) Ipp Tvs Diode Surface Mount SMC
146V Clamp 69A (8/20µs) Ipp Tvs Diode Surface Mount SMC
146V Clamp 69A (8/20µs) Ipp Tvs Diode Surface Mount SMC
TVS DIODE 70VWM 146VC SMC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1093711-SM15T82CAY | 144-SM15T82CAY | 497-11787-2-ND | SM15T82CAY | 55X3275 | SM15T82CAY |
| Product Name | Circuit Protection - TVS - Diodes | 70V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Protection Stmicroelectronics | TVS Diodes |
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB, SMC | SMC | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| VC | 146 volts | 146 volts | 146 volts | 146 volts | ||
| VBR | 77.8 volts | 77.8 volts | 77.8 volts | 77.8 volts | ||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |