600W Bidirectional TVS Diode, 30V, SMB, 41.5V Clamp Product overview: SM6T30CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 30V, 41.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 30V, 41.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T30CAY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1251093-SM6T30CAY
Manufacturer Homepage: www.st.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
SM6T30CAY,TVS Transil Auto 600W 30V,Bi
SM6T30CAY,TVS Transil Auto 600W 30V,Bi
SM6T30CAY,TVS Transil Auto 600W 30V,Bi
53.5V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
53.5V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
53.5V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Transient Voltage Suppressor, TVS, Transil SM6T Series, Bidirectional, 25.6 V, DO-214AA, 2, 28.5 V RoHS Compliant: Yes
TVS DIODE 25.6VWM 53.5VC SMB
TVS DIODE 25.6VWM 53.5VC SMB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM6T30CAY | 1251093-SM6T30CAY | 7958877 | 7958877P | 497-10800-2-ND | 97W2883 | SM6T30CAY | SM6T30CAY |
| Product Name | 600W 30V 41.5V TVS Protection Diode | TVS - TVS - Diodes - SM6T30CAY | TVS Diodes | TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Sm6T Series, Bidirectional, 25.6 V, Do-214Aa, 2, 28.5 V Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Cut Tape | Do-214aa (smb) | DO-214 | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |