100V Clamp 23A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
100V Clamp 23A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
100V Clamp 23A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Bidirectional TVS Diode, 400W, 48V, SMA, Zener Product overview: SM4T56CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, 400W, 48V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, 400W, 48V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM4T56CAY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1097023-SM4T56CAY
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 48V
Minimum Breakdown Voltage: 53.3V
Max Clamping Voltage: 100V
Peak Pulse Current(Ippm): 23A (8/20μs)
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Transient Voltage Suppressor, TVS, AEC-Q101 Transil SM4TY Series, Bidirectional, 48 V, DO-214AC, 2 RoHS Compliant: Yes
TVS DIODE 48VWM 100VC SMA
TVS Diodes / ESD Suppressors 400 W 2.3kW Transil 5V to 70V Bi
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-10929-6-ND | 144-SM4T56CAY | 1097023-SM4T56CAY | 97W2864 | SM4T56CAY | SM4T56CAY | SM4T56CAY |
| Product Name | TVS Diodes | Zener 400W 48V TVS Protection Diode | TVS - TVS - Diodes - SM4T56CAY | Transient Voltage Suppressor, Tvs, Aec-Q101 Transil Sm4Ty Series, Bidirectional, 48 V, Do-214Ac, 2 Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||||||
| Package | SMA; DO-214AC, SMA | Cut Tape | SMA; SMA (DO-214AC) | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | ||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | ||||
| VC | 100 volts | 100 volts | 100 volts | 100 volts | |||
| VBR | 53.3 volts | 53.3 volts | 53.3 volts | 53.3 volts |