Diode Standard 1000V 1A Surface Mount SOD-123FL
Diode Standard 1000V 1A Surface Mount SOD-123FL
Diode Standard 1000V 1A Surface Mount SOD-123FL
Manufacturer: Micro Commercial Co
Win Source Part Number: 096751-SM4007PL-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 1μs
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FL
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Quantity per package: 2,500
DIODE GEN PURP 1KV 1A SOD123FL Product overview: SM4007PL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SM4007PL-TP can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1KV 1A SOD123FL
1A 1kV 1.1V@1A SOD-123FL Diodes - General Purpose ROHS
Rectifiers 1A, 1000V 1A, 1000V
DIODE GEN PURP 1KV 1A SOD123FL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | SM4007PL-TPMSDKR-ND | 096751-SM4007PL-TP | 280-SM4007PL-TP | SM4007PL-TP | SM4007PL-TP | SM4007PL-TP | SM4007PL-TP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SM4007PL-TP | 1KV 1A Diode and Rectifier | Single Diodes | Diodes >> Diodes - General Purpose | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -55 C (-67 F) | ||||
| Diode Type | Standard | ||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | |||
| VR | 1000 volts | 1000 volts | 1000 volts | ||||
| IR | 0.0050 mA | 0.0050 mA |