Vishay Precision Group TVS Diodes SM6A27HE3/2D

Description
40V Clamp 65A (8/20µs) Ipp Tvs Diode Surface Mount DO-218AB
Request a Quote Datasheet
Description
40V Clamp 65A (8/20µs) Ipp Tvs Diode Surface Mount DO-218AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SM6A27HE3/2DGICT-ND - DigiKey
Thief River Falls, MN, United States
40V Clamp 65A (8/20µs) Ipp Tvs Diode Surface Mount DO-218AB

40V Clamp 65A (8/20µs) Ipp Tvs Diode Surface Mount DO-218AB

Buy Now Datasheet
TVS Diodes - SM6A27HE3/2DGITR-ND - DigiKey
Thief River Falls, MN, United States
40V Clamp 65A (8/20µs) Ipp Tvs Diode Surface Mount DO-218AB

40V Clamp 65A (8/20µs) Ipp Tvs Diode Surface Mount DO-218AB

Buy Now Datasheet
TVS Diodes - SM6A27HE3/2DGIDKR-ND - DigiKey
Thief River Falls, MN, United States
40V Clamp 65A (8/20µs) Ipp Tvs Diode Surface Mount DO-218AB

40V Clamp 65A (8/20µs) Ipp Tvs Diode Surface Mount DO-218AB

Buy Now Datasheet
4600 W TVS Protection Diode - 144-SM6A27HE3/2D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4600 W TVS Protection Diode
144-SM6A27HE3/2D
4600 W TVS Protection Diode 144-SM6A27HE3/2D
DIODE 4600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-218AB, ROHS COMPLIANT, PLASTIC PACKAGE-1, Transient Suppressor Product overview: SM6A27HE3/2D from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 4600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 4600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6A27HE3/2D can be used for catalog matching and distributor lookup.

DIODE 4600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-218AB, ROHS COMPLIANT, PLASTIC PACKAGE-1, Transient Suppressor Product overview: SM6A27HE3/2D from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 4600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 4600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6A27HE3/2D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM6A27HE3/2D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM6A27HE3/2D
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM6A27HE3/2D
TVS DIODE 22VWM 40VC DO218AB

TVS DIODE 22VWM 40VC DO218AB

Supplier's Site
TVS Diodes SM6A27HE3/2D
TVS DIODE 22VWM 40VC DO218AB

TVS DIODE 22VWM 40VC DO218AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SM6A27HE3/2D
TVS Diodes / ESD Suppressors SM6A27HE3/2D
TVS Diodes / ESD Suppressors 6.0 Watt 27 Volt AEC-Q101 Qualified

TVS Diodes / ESD Suppressors 6.0 Watt 27 Volt AEC-Q101 Qualified

Buy Now Datasheet
Transient Voltage Suppression Diode, Full Reel; Product Range Vishay - 09N7490 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppression Diode, Full Reel; Product Range Vishay
09N7490
Transient Voltage Suppression Diode, Full Reel; Product Range Vishay 09N7490
TRANSIENT VOLTAGE SUPPRESSION DIODE, FULL REEL; Product Range:SM6A27 Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:22V; Clamping Voltage Max:40V; Diode Case Style:DO-218AB; No. of Pins:2Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

TRANSIENT VOLTAGE SUPPRESSION DIODE, FULL REEL; Product Range:SM6A27 Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:22V; Clamping Voltage Max:40V; Diode Case Style:DO-218AB; No. of Pins:2Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Aec-Q101, Unidir, 22V, Do218Ab Rohs Compliant Vishay - 57AJ0666 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, Unidir, 22V, Do218Ab Rohs Compliant Vishay
57AJ0666
Tvs Diode, Aec-Q101, Unidir, 22V, Do218Ab Rohs Compliant Vishay 57AJ0666
TVS DIODE, AEC-Q101, UNIDIR, 22V, DO218AB ROHS COMPLIANT: YES

TVS DIODE, AEC-Q101, UNIDIR, 22V, DO218AB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number SM6A27HE3/2DGICT-ND 144-SM6A27HE3/2D SM6A27HE3/2D SM6A27HE3/2D SM6A27HE3/2D 09N7490
Product Name TVS Diodes 4600 W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS Diodes / ESD Suppressors Transient Voltage Suppression Diode, Full Reel; Product Range Vishay
Configuration Single Single
Package DO-218AB Tape and Reel DO-218AB DO-218AB DO-218AB-2
Peak Pulse Power 4600 watts 4600 watts 4600 watts 4600 watts
VC 40 volts 40 volts 40 volts
VBR 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data