Diode Schottky 40V 1.1A Surface Mount DO-219AB (SMF)
Diode Schottky 40V 1.1A Surface Mount DO-219AB (SMF)
Diode Schottky 40V 1.1A Surface Mount DO-219AB (SMF)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 805392-SL04-HM3-08
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1.1A
Reverse Recovery Time (trr): 10ns
Operating Temperature - Junction: 175°C (Maximum)
Supplier Device Package: DO-219AB (SMF)
Manufacturer Package: DO-219AB
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 540mV at 1.1A
Current - Reverse Leakage at Vr: 20μA at 40V
Capacitance at Vr, F: 65pF at 4V, 1MHz
Part Number Series: SL04
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.1A, 40V V(RRM), Silicon, DO-219AB, SMF, 2 PIN Product overview: SL04-HM3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.1A, 40V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SL04-HM3-08 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 1.1A DO219AB
DIODE SCHOTTKY 40V 1.1A DO219AB
Schottky Diodes & Rectifiers 40V Schottky SMF AEC-Q101 Qualified
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | SL04-HM3-08GICT-ND | 805392-SL04-HM3-08 | 2085-SL04-HM3-08 | SL04-HM3-08 | SL04-HM3-08 | SL04-HM3-08 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SL04-HM3-08 | Schottky 1.1A 40V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) | ||||
| VF | 0.5400 volts | 0.5400 volts | 0.5400 volts | |||
| trr | 10 ns | 10 ns |