38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
3kW Bidirectional TVS Diode, 24V Working, SMC, 150°C Product overview: SM30T28CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM30T28CAY can be used for catalog matching and distributor lookup.
SM30T28CAY TVS Transil Automotive 28V,Bi
SM30T28CAY TVS Transil Automotive 28V,Bi
SM30T28CAY TVS Transil Automotive 28V,Bi
Manufacturer: STMicroelectronics
Win Source Part Number: 1250840-SM30T28CAY
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Transient Voltage Suppressor, TVS, AEC-Q101 Transil SM30TY Series, Bidirectional, 24 V, DO-214AB RoHS Compliant: Yes
TVS DIODE 24VWM 38.9VC SMC
TVS DIODE 24VWM 38.9VC SMC
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12184-6-ND | 144-SM30T28CAY | 7957458P | 7957458 | 1250840-SM30T28CAY | 97W2824 | SM30T28CAY | SM30T28CAY |
| Product Name | TVS Diodes | 24V TVS Protection Diode | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - SM30T28CAY | Transient Voltage Suppressor, Tvs, Aec-Q101 Transil Sm30Ty Series, Bidirectional, 24 V, Do-214Ab Rohs Compliant Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||
| Package | DO-214AB, SMC | Tape and Reel | DO-214 | Do-214ab (smc) | DO-214AB, SMC | SMC | ||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | ||||
| VC | 38.9 volts | 38.9 volts | 38.9 volts | |||||
| VBR | 26.7 volts | 26.7 volts | 26.7 volts |