STMicroelectronics, Inc. TVS Diodes SM4T21AY

Description
39.3V Clamp 59A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Request a Quote Datasheet
Description
39.3V Clamp 59A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-10910-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-10910-6-ND
TVS Diodes 497-10910-6-ND
39.3V Clamp 59A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

39.3V Clamp 59A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
TVS Diodes - 497-10910-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-10910-1-ND
TVS Diodes 497-10910-1-ND
39.3V Clamp 59A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

39.3V Clamp 59A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
TVS Diodes - 497-10910-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-10910-2-ND
TVS Diodes 497-10910-2-ND
39.3V Clamp 59A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

39.3V Clamp 59A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM4T21AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM4T21AY
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM4T21AY
TVS DIODE 18VWM 39.3VC SMA

TVS DIODE 18VWM 39.3VC SMA

Supplier's Site
TVS Diodes - SM4T21AY - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SM4T21AY
TVS Diodes SM4T21AY
TVS DIODE 18VWM 39.3VC SMA

TVS DIODE 18VWM 39.3VC SMA

Supplier's Site Datasheet
Transient Voltage Suppressor, Tvs, Aec-Q101 Transil Sm4Ty Series, Unidirectional, 18 V, Do-214Ac Rohs Compliant Stmicroelectronics - 97W2843 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Aec-Q101 Transil Sm4Ty Series, Unidirectional, 18 V, Do-214Ac Rohs Compliant Stmicroelectronics
97W2843
Transient Voltage Suppressor, Tvs, Aec-Q101 Transil Sm4Ty Series, Unidirectional, 18 V, Do-214Ac Rohs Compliant Stmicroelectronics 97W2843
Transient Voltage Suppressor, TVS, AEC-Q101 Transil SM4TY Series, Unidirectional, 18 V, DO-214AC RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, AEC-Q101 Transil SM4TY Series, Unidirectional, 18 V, DO-214AC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SM4T21AY
TVS Diodes / ESD Suppressors SM4T21AY
TVS Diodes / ESD Suppressors 400 W 2.3kW Transil 5V to 70V Uni

TVS Diodes / ESD Suppressors 400 W 2.3kW Transil 5V to 70V Uni

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 497-10910-6-ND SM4T21AY SM4T21AY 97W2843 SM4T21AY
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Transient Voltage Suppressor, Tvs, Aec-Q101 Transil Sm4Ty Series, Unidirectional, 18 V, Do-214Ac Rohs Compliant Stmicroelectronics TVS Diodes / ESD Suppressors
Configuration Single
Package SMA; DO-214AC, SMA SMA; SMA (DO-214AC) SMA; DO-214AC, SMA
Peak Pulse Power 400 watts 400 watts 400 watts
VC 39.3 volts 39.3 volts 39.3 volts
VBR 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data