600W TVS Diode, 25.6V, Unidirectional, SMB Product overview: SM6T30A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 25.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 25.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T30A can be used for catalog matching and distributor lookup.
53.5V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
53.5V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
53.5V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Diode TVS Single, Uni-Dir, 25.6V, 600W
Diode TVS Single, Uni-Dir, 25.6V, 600W
DIODE, TVS, 30V, 600W, SMB; Product Range:-; TVS Polarity:Unidirectio
TVS DIODE 25.6VWM 53.5VC SMB
TVS DIODE 25.6VWM 53.5VC SMB
14.5A 600W 53.5V 28.5V 25.6V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM6T30A | 497-7437-1-ND | 7141013 | 34M8612 | SM6T30A | SM6T30A | SM6T30A |
| Product Name | 600W 25.6V TVS Protection Diode | TVS Diodes | TVS Diodes | Diode, Tvs, 30V, 600W, Smb; Product Range Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Configuration | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | SMB; DO-214AA, SMB | Do-214aa (smb) | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |