64.3V Clamp 36A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
64.3V Clamp 36A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
64.3V Clamp 36A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Manufacturer: STMicroelectronics
Win Source Part Number: 895469-SM4T35CAY
Series: Automotive, AEC-Q101, SM4TY, TRANSIL™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 64.3V Clamp 36A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SM4T35
Categories: Circuit Protection
Case / Package: SMA (DO-214AC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -497-10923-1, 497-10923-6, -497-10923-6, -497-10923-2, 497-10923-2, 497-10923-1
400W Bidirectional TVS Diode, 30V, SMA, 48.4V Clamp Product overview: SM4T35CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 30V, 48.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 30V, 48.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM4T35CAY can be used for catalog matching and distributor lookup.
TVS DIODE 30VWM 64.3VC SMA
TVS DIODE, BIDIR, 30V, 400W, DO-214AC; Product Range:Transil SM4TY Series; TVS Polarity:Bidirection
TVS DIODE 30VWM 64.3VC SMA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-10923-6-ND | 895469-SM4T35CAY | 144-SM4T35CAY | SM4T35CAY | 97W2856 | SM4T35CAY |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SM4T35CAY | 400W 30V 48.4V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 30V, 400W, Do-214Ac; Product Range Stmicroelectronics | TVS Diodes |
| Configuration | Single | Single | ||||
| Package | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | Tape and Reel | SMA; SMA (DO-214AC) | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | ||
| VC | 64.3 volts | 64.3 volts | 64.3 volts | |||
| VBR | 33.3 volts | 33.3 volts | 33.3 volts |