121V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
121V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
121V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Manufacturer: STMicroelectronics
Win Source Part Number: 1335007-SM6T68AY
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Standard Package: 2,500
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 58.1V
Voltage - Breakdown (Min): 64.6V
Voltage - Clamping (Max) @ Ipp: 121V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 33A (8/20µs)
Supplier Device Package: SMB (DO-214AA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: DO-214AA, SMB
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-10937-6,497-1093
Base Product Number: SM6T68
RoHS Status: ROHS3 Compliant
600W Unidirectional TVS Diode, SMB, 71.4V Max Breakdown Product overview: SM6T68AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 71.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 71.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T68AY can be used for catalog matching and distributor lookup.
Transient Voltage Suppressor, TVS, Transil SM6T Series, Unidirectional, 58.1 V, DO-214AA, 2, 64.6 V RoHS Compliant: Yes
TVS DIODE 58.1VWM 121VC SMB
TVS DIODE 58.1VWM 121VC SMB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-10937-2-ND | 1335007-SM6T68AY | 144-SM6T68AY | 97W2898 | SM6T68AY | SM6T68AY |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | 600W 71.4V TVS Protection Diode | Transient Voltage Suppressor, Tvs, Transil Sm6T Series, Unidirectional, 58.1 V, Do-214Aa, 2, 64.6 V Rohs Compliant Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | Tape and Reel | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 92 volts | 121 volts | 121 volts | 121 volts | ||
| VBR | 64.6 volts | 64.6 volts | 64.6 volts | 64.6 volts |