265V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
265V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
265V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
600W 128V Unidirectional TVS Diode, SMB, 400pF Product overview: SM6T150A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 128V, 400pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 128V, 400pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T150A can be used for catalog matching and distributor lookup.
TVS DIODE 128VWM 265VC SMB
DIODE, TVS, 150V, 600W; Product Range:Transil SM6T Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, Transil SM6T Series, Unidirectional, 128 V, DO-214AA, 2, 143 V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-7429-1-ND | 144-SM6T150A | SM6T150A | 26M3190 | SM6T150A |
| Product Name | TVS Diodes | 600W 128V 400pF TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 150V, 600W; Product Range Stmicroelectronics | TVS Diodes |
| Configuration | Single | Single | |||
| Package | SMB; DO-214AA, SMB | Tape and Reel | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 207 volts | 265 volts | 265 volts | ||
| VBR | 143 volts | 143 volts | 143 volts |