600W Bidirectional TVS Diode, 8.55V, SMB, 2.8nF Product overview: SM6T10CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 8.55V, 2.8nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 8.55V, 2.8nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T10CA can be used for catalog matching and distributor lookup.
18.6V Clamp 215A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
18.6V Clamp 215A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
18.6V Clamp 215A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE, TVS, 10V, 600W; Product Range:Transil SM6T Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, Transil SM6T Series, Bidirectional, 8.55 V, DO-214AA, 2, 9.5 V RoHS Compliant: Yes
TVS DIODE 8.55VWM 18.6VC SMB
TVS DIODE 8.55VWM 18.6VC SMB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM6T10CA | 497-7427-2-ND | SM6T10CA | 26M3187 | SM6T10CA | SM6T10CA |
| Product Name | 600W 8.55V 2.8nF TVS Protection Diode | TVS Diodes | TVS DIODE 8.55VWM 18.6VC SMB | Diode, Tvs, 10V, 600W; Product Range Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape and Reel | SMB; DO-214AA, SMB | SMB | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |