Micro Commercial Components Corp. Schottky 100V 1A Diode and Rectifier SL110PL-TP

Description
DIODE SCHOTTKY 100V 1A SOD123FL Product overview: SL110PL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL110PL-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 1A SOD123FL Product overview: SL110PL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL110PL-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 1A Diode and Rectifier - 280-SL110PL-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 1A Diode and Rectifier
280-SL110PL-TP
Schottky 100V 1A Diode and Rectifier 280-SL110PL-TP
DIODE SCHOTTKY 100V 1A SOD123FL Product overview: SL110PL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL110PL-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 1A SOD123FL Product overview: SL110PL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL110PL-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SL110PL-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL110PL-TPMSDKR-ND
Single Diodes SL110PL-TPMSDKR-ND
Diode Schottky 100V 1A Surface Mount SOD-123FL

Diode Schottky 100V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - SL110PL-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL110PL-TPMSCT-ND
Single Diodes SL110PL-TPMSCT-ND
Diode Schottky 100V 1A Surface Mount SOD-123FL

Diode Schottky 100V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - SL110PL-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL110PL-TPMSTR-ND
Single Diodes SL110PL-TPMSTR-ND
Diode Schottky 100V 1A Surface Mount SOD-123FL

Diode Schottky 100V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282465-SL110PL-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282465-SL110PL-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282465-SL110PL-TP
Win Source Part Number: 1282465-SL110PL-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 600 mV @ 1 A Current - Reverse Leakage @ Vr: 500 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SOD-123F Supplier Device Package: SOD-123FL ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SL110PL-TPMSDKR,SL11 0PL-TPMSTR,SL110PL-T PMSCT Base Product Number: SL110

Win Source Part Number: 1282465-SL110PL-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 1 A
Current - Reverse Leakage @ Vr: 500 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SL110PL-TPMSDKR,SL110PL-TPMSTR,SL110PL-TPMSCT
Base Product Number: SL110

Buy Now Datasheet
Single Diodes - SL110PL-TP - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SL110PL-TP
Single Diodes SL110PL-TP
DIODE SCHOTTKY 100V 1A SOD123FL

DIODE SCHOTTKY 100V 1A SOD123FL

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SL110PL-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SL110PL-TP
Discrete Semiconductor Products - Diodes - Rectifiers SL110PL-TP
DIODE SCHOTTKY 100V 1A SOD123FL

DIODE SCHOTTKY 100V 1A SOD123FL

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SL110PL-TP
Schottky Diodes & Rectifiers SL110PL-TP
Schottky Diodes & Rectifiers 1A, 100V Low VF Scho Schottky,

Schottky Diodes & Rectifiers 1A, 100V Low VF Scho Schottky,

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-SL110PL-TP SL110PL-TPMSDKR-ND 1282465-SL110PL-TP SL110PL-TP SL110PL-TP SL110PL-TP
Product Name Schottky 100V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) SOD-123F SOD-123; SOD-123F SOD-123; SOD-123FL-2
Unlock Full Specs
to access all available technical data