1.5kW Bidirectional TVS Diode, 10.2V, SMC, 6nF Product overview: SM15T12CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10.2V, 6nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10.2V, 6nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T12CA can be used for catalog matching and distributor lookup.
21.7V Clamp 461A (8/20µs) Ipp Tvs Diode Surface Mount SMC
21.7V Clamp 461A (8/20µs) Ipp Tvs Diode Surface Mount SMC
21.7V Clamp 461A (8/20µs) Ipp Tvs Diode Surface Mount SMC
TVS DIODE 10.2VWM 21.7VC SMC
DIODE, TVS, 12V, 1.5KW; Product Range:-; TVS Polarity:Bidirection
TVS DIODE 10.2VWM 21.7VC SMC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM15T12CA | 1906776 | 1907672P | 497-12771-6-ND | SM15T12CA | 34M8590 | SM15T12CA |
| Product Name | 10.2V 6nF TVS Protection Diode | Zener Diodes | Zener Diodes | TVS Diodes | TVS Diodes | Diode, Tvs, 12V, 1.5Kw; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | Do-214ab (smc) | DO-214AB (SMC) | DO-214AB, SMC | DO-214AB, SMC | SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |