353V Clamp 11.3A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
353V Clamp 11.3A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
353V Clamp 11.3A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
600W Bidirectional TVS Diode, 171V, 350pF, SMB Product overview: SM6T200CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 171V, 350pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 171V, 350pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T200CA can be used for catalog matching and distributor lookup.
Trans Voltage Suppressor Diode, 600W, 171V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA
TVS Diodes / ESD Suppressors 600W 200V Bidirect
DIODE, TVS, 200V, 600W; Product Range:Transil SM6T Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, Transil SM6T Series, Bidirectional, 171 V, DO-214AA, 2, 190 V RoHS Compliant: Yes
TVS DIODE 171VWM 353VC SMB
TVS DIODE 171VWM 353VC SMB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-7882-2-ND | 144-SM6T200CA | SM6T200CA | SM6T200CA | 34M8607 | SM6T200CA | SM6T200CA |
| Product Name | TVS Diodes | 600W 171V 350pF TVS Protection Diode | TVS Diodes / ESD Suppressors | Diode, Tvs, 200V, 600W; Product Range Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | |||||
| Package | SMB; DO-214AA, SMB | Tape and Reel | DO-214AA-2 (SMB) | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |||
| VC | 274 volts | 353 volts | 353 volts | ||||
| VBR | 190 volts | 190 volts | 190 volts |