274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 171VWM 274VC DO214AA
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 171VWM 274VC DO214AA
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM6T200A-E3/5B-ND | SM6T200A-E3/5B | 77K7642 | SM6T200A-E3/5B |
| Product Name | TVS Diodes | TVS Diodes | Transient Suppressor Diode,single,unidirectional,171V V(Rwm),do-214Aa / Smb Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 274 volts | 274 volts | 274 volts |