onsemi 24V 300W SOT-23 TVS Protection Diode SL24T1G

Description
24V TVS Diode, Unidirectional, 300W, SOT-23-3 Product overview: SL24T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 300W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 300W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SL24T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24V TVS Diode, Unidirectional, 300W, SOT-23-3 Product overview: SL24T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 300W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 300W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SL24T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
24V 300W SOT-23 TVS Protection Diode
144-SL24T1G
24V 300W SOT-23 TVS Protection Diode 144-SL24T1G
24V TVS Diode, Unidirectional, 300W, SOT-23-3 Product overview: SL24T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 300W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 300W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SL24T1G can be used for catalog matching and distributor lookup.

24V TVS Diode, Unidirectional, 300W, SOT-23-3 Product overview: SL24T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 300W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 300W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SL24T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SL24T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SL24T1GOSTR-ND
TVS Diodes SL24T1GOSTR-ND
55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TVS Diodes - SL24T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TVS Diodes - SL24T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SL24T1GOSCT-ND
TVS Diodes SL24T1GOSCT-ND
55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Tvs Diode, 300W, 24V, Sot-23, Full Reel; Product Range Onsemi - 26K5187 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 300W, 24V, Sot-23, Full Reel; Product Range Onsemi
26K5187
Tvs Diode, 300W, 24V, Sot-23, Full Reel; Product Range Onsemi 26K5187
TVS DIODE, 300W, 24V, SOT-23, FULL REEL; Product Range:SL05T1G Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:SOT-23; No. of Pins:3Pins; Minimum Breakdown Voltage:26.7V RoHS Compliant: Yes

TVS DIODE, 300W, 24V, SOT-23, FULL REEL; Product Range:SL05T1G Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:SOT-23; No. of Pins:3Pins; Minimum Breakdown Voltage:26.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 300W, 24V, Sot-23; Clamping Voltage Vc Max Onsemi - 09R9712 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 300W, 24V, Sot-23; Clamping Voltage Vc Max Onsemi
09R9712
Tvs Diode, 300W, 24V, Sot-23; Clamping Voltage Vc Max Onsemi 09R9712
TVS DIODE, 300W, 24V, SOT-23; Clamping Voltage Vc Max:17V; Diode Case Style:SOT-23; No. of Pins:3Pins; Power Dissipation Pd:225mW; Product Range:SL05T1G Series; Automotive Qualification Standard:AEC-Q101; Breakdown Voltage:29V RoHS Compliant: Yes

TVS DIODE, 300W, 24V, SOT-23; Clamping Voltage Vc Max:17V; Diode Case Style:SOT-23; No. of Pins:3Pins; Power Dissipation Pd:225mW; Product Range:SL05T1G Series; Automotive Qualification Standard:AEC-Q101; Breakdown Voltage:29V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SL24T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SL24T1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SL24T1G
TVS DIODE 24VWM 55VC SOT23-3

TVS DIODE 24VWM 55VC SOT23-3

Supplier's Site
TVS Diodes - SL24T1G - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SL24T1G
TVS Diodes SL24T1G
TVS DIODE 24VWM 55VC SOT23-3

TVS DIODE 24VWM 55VC SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SL24T1G SL24T1GOSTR-ND 26K5187 09R9712 SL24T1G SL24T1G
Product Name 24V 300W SOT-23 TVS Protection Diode TVS Diodes Tvs Diode, 300W, 24V, Sot-23, Full Reel; Product Range Onsemi Tvs Diode, 300W, 24V, Sot-23; Clamping Voltage Vc Max Onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; SOT-23 SOT23; SOT-23-3 (TO-236) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data