29V Clamp 136A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
29V Clamp 136A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
29V Clamp 136A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Win Source Part Number: 1298558-SM6T16V5CAY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM6TY, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 14.1V
Voltage - Breakdown (Min): 15.7V
Voltage - Clamping (Max) @ Ipp: 29V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 136A (8/20µs)
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-15257-2,-497-15
Base Product Number: SM6T16V5
Automotive 600 W TVS in SMB Product overview: SM6T16V5CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T16V5CAY can be used for catalog matching and distributor lookup.
TVS DIODE 14.1VWM 29VC SMB
TVS DIODE 14.1VWM 29VC SMB
136A@8/20us 600W 29V 15.7V 14.1V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-15257-1-ND | 1298558-SM6T16V5CAY | 144-SM6T16V5CAY | SM6T16V5CAY | SM6T16V5CAY | SM6T16V5CAY |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | Automotive 600 W TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Configuration | Single | Single | ||||
| Package | SMB; DO-214AA, SMB | DO-214AA, SMB | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 23.1 volts | 29 volts | 29 volts | 29 volts | 29 volts | |
| VBR | 15.7 volts | 15.7 volts | 15.7 volts | 15.7 volts | 15.7 volts |