Manufacturer: STMicroelectronics
Win Source Part Number: 895504-SM6T30AY
Series: Automotive, AEC-Q101, SM6TY, TRANSIL™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 53.5V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SM6T30
Categories: Circuit Protection
Case / Package: SMB (DO-214AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-10799-2, 497-10799-1, -497-10799-6, 497-10799-6, -497-10799-2, -497-10799-1
600W Unidirectional TVS Diode, SMB, 31.5V Breakdown Product overview: SM6T30AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 31.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 31.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T30AY can be used for catalog matching and distributor lookup.
53.5V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
53.5V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
53.5V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
SM6T30AY,TVS Transil Auto 600W 30V,Uni
SM6T30AY,TVS Transil Auto 600W 30V,Uni
SM6T30AY,TVS Transil Auto 600W 30V,Uni
TVS DIODE 25.6VWM 53.5VC SMB
TVS Diodes / ESD Suppressors 600 W 4kW Transil 6V to 70V Uni
TVS DIODE, 600W, 25.6V, UNIDIR, DO-214AA; Product Range:Transil SM6T Series; TVS Polarity:Unidirectio
TVS DIODE 25.6VWM 53.5VC SMB
TVS DIODE 25.6VWM 53.5VC SMB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 895504-SM6T30AY | 144-SM6T30AY | 497-10799-1-ND | 7957556 | 7957556P | 761-SM6T30AY | SM6T30AY | 97W2882 | SM6T30AY | SM6T30AY |
| Product Name | TVS - TVS - Diodes - SM6T30AY | 600W 31.5V TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | TVS DIODE 25.6VWM 53.5VC SMB | TVS Diodes / ESD Suppressors | Tvs Diode, 600W, 25.6V, Unidir, Do-214Aa; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | SMB; SMB (DO-214AA) | Tape and Reel | SMB; DO-214AA, SMB | Do-214aa (smb) | DO-214 | SMB; DO-214AA, SMB | DO-214AA-2 (SMB) | SMB; DO-214AA (SMB) | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Configuration | Single | Single | Single | Single | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts |