Vishay Intertechnology, Inc. TVS Diodes SM5S28ATHE3/I

Description
45.4V Clamp 79A Ipp Tvs Diode Surface Mount DO-218AC
Request a Quote Datasheet
Description
45.4V Clamp 79A Ipp Tvs Diode Surface Mount DO-218AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SM5S28ATHE3/I-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp 79A Ipp Tvs Diode Surface Mount DO-218AC

45.4V Clamp 79A Ipp Tvs Diode Surface Mount DO-218AC

Buy Now Datasheet
TVS Protection Diode - 144-SM5S28ATHE3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SM5S28ATHE3/I
TVS Protection Diode 144-SM5S28ATHE3/I
TVS DIODE 28VWM 45.4VC DO218AC Product overview: SM5S28ATHE3/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S28ATHE3/I can be used for catalog matching and distributor lookup.

TVS DIODE 28VWM 45.4VC DO218AC Product overview: SM5S28ATHE3/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S28ATHE3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SM5S28ATHE3/I - 895479-SM5S28ATHE3/I - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM5S28ATHE3/I
895479-SM5S28ATHE3/I
TVS - TVS - Diodes - SM5S28ATHE3/I 895479-SM5S28ATHE3/I
Manufacturer: Vishay Win Source Part Number: 895479-SM5S28ATHE3/I Series: Automotive, AEC-Q101, PAR® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 45.4V Clamp 79A Ipp Tvs Diode Surface Mount DO-218AC Package: DO-218AC Package: Reel - TR Mounting: Surface Mount Family Name: SM5S28 Categories: Circuit Protection Case / Package: DO-218AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 750 Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 895479-SM5S28ATHE3/I
Series: Automotive, AEC-Q101, PAR®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 45.4V Clamp 79A Ipp Tvs Diode Surface Mount DO-218AC
Package: DO-218AC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SM5S28
Categories: Circuit Protection
Case / Package: DO-218AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 750
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.10.0080

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM5S28ATHE3/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM5S28ATHE3/I
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM5S28ATHE3/I
TVS DIODE 28VWM 45.4VC DO218AC

TVS DIODE 28VWM 45.4VC DO218AC

Supplier's Site
TVS Diodes SM5S28ATHE3/I
TVS DIODE 28VWM 45.4VC DO218AC

TVS DIODE 28VWM 45.4VC DO218AC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SM5S28ATHE3/I-ND 144-SM5S28ATHE3/I 895479-SM5S28ATHE3/I SM5S28ATHE3/I SM5S28ATHE3/I
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - SM5S28ATHE3/I Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package DO-218AC Tape & Reel (TR) DO-218AC DO-218AC DO-218AC
Peak Pulse Power 3600 watts 3600 watts 3600 watts 3600 watts
VC 45.4 volts 45.4 volts 45.4 volts
VBR 31.1 volts 31.1 volts 31.1 volts
Unlock Full Specs
to access all available technical data