69.7V Clamp 143A (8/20µs) Ipp Tvs Diode Surface Mount SMC
69.7V Clamp 143A (8/20µs) Ipp Tvs Diode Surface Mount SMC
69.7V Clamp 143A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Manufacturer: STMicroelectronics
Win Source Part Number: 1250790-SM15T39A
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial, Communications & Networking, Defence, Military & Aerospace
Unidirectional 1500W TVS diode,SM15T39A
Unidirectional 1500W TVS diode,SM15T39A
Unidirectional 1500W TVS diode,SM15T39A
TVS Diode Uni-Dir 33.3V 1.5kW SMC SMT Product overview: SM15T39A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T39A can be used for catalog matching and distributor lookup.
TVS DIODE 33.3VWM 69.7VC SMC
TVS DIODE 33.3VWM 69.7VC SMC
DIODE, TVS, 39V, 1500W, SMC; Product Range:Transil SM15T Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, Transil SM15T Series, Unidirectional, 33.3 V, DO-214AB, 2 RoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 497-3716-1-ND | 1250790-SM15T39A | 4861275 | 4861275P | 144-SM15T39A | SM15T39A | SM15T39A | 26M3182 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SM15T39A | TVS Diodes | TVS Diodes | 33.3V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 39V, 1500W, Smc; Product Range Stmicroelectronics |
| Configuration | Single | Single | Single | Single | ||||
| Package | DO-214AB, SMC | Smc | SMC | Tape and Reel | DO-214AB, SMC | SMC | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||||
| VC | 69.7 volts | 69.7 volts | 69.7 volts | |||||
| VBR | 37.1 volts | 37.1 volts | 37.1 volts |