42.8V Clamp 54A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
42.8V Clamp 54A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
42.8V Clamp 54A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
TVS DIODE 20VWM 42.8VC SMA
TVS DIODE 20VWM 42.8VC SMA
Transient Voltage Suppressor, TVS, AEC-Q101 Transil SM4TY Series, Bidirectional, 20 V, DO-214AC, 2 RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 497-SM4T23CAYCT-ND | SM4T23CAY | SM4T23CAY | 97W2846 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Aec-Q101 Transil Sm4Ty Series, Bidirectional, 20 V, Do-214Ac, 2 Rohs Compliant Stmicroelectronics |
| Configuration | Single | |||
| Package | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |
| VC | 42.8 volts | 42.8 volts | 42.8 volts | |
| VBR | 22.2 volts | 22.2 volts | 22.2 volts |