53.5V Clamp 187A (8/20µs) Ipp Tvs Diode Surface Mount SMC
53.5V Clamp 187A (8/20µs) Ipp Tvs Diode Surface Mount SMC
53.5V Clamp 187A (8/20µs) Ipp Tvs Diode Surface Mount SMC
1.5kW Unidirectional TVS Diode, 25.6V, SMC Product overview: SM15T30A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 25.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 25.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T30A can be used for catalog matching and distributor lookup.
Unidirectional 1500W TVS diode,SM15T30A
Unidirectional 1500W TVS diode,SM15T30A
Unidirectional 1500W TVS diode,SM15T30A
Manufacturer: STMicroelectronics
Win Source Part Number: 1250787-SM15T30A
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Defence, Military & Aerospace, Power Management, Industrial
187A@8/20us 53.5V 1.5kW 28.5V 25.6V DO-214AB Electrostatic and Surge Protection (TVS/ESD) ROHS
TRANSIL 1500W 30V UNIDIRECTIONAL SMC; Product Range:Transil SM15T Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, Transil SM15T Series, Unidirectional, 25.6 V, DO-214AB, 2 RoHS Compliant: Yes
TVS DIODE 25.6VWM 53.5VC SMC
TVS DIODE 25.6VWM 53.5VC SMC
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-7870-2-ND | 144-SM15T30A | 4854592 | 4854592P | 1250787-SM15T30A | SM15T30A | 33R1087 | SM15T30A | SM15T30A |
| Product Name | TVS Diodes | 25.6V TVS Protection Diode | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - SM15T30A | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Transil 1500W 30V Unidirectional Smc; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | Single | Single | |||||
| Package | DO-214AB, SMC | Tape and Reel | Smc | SMC | SMC | DO-214AB, SMC | |||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||||
| VC | 53.5 volts | 53.5 volts | 53.5 volts | 53.5 volts | |||||
| VBR | 28.5 volts | 28.5 volts | 28.5 volts | 28.5 volts |