Semtech Corp. TVS Diodes SM12.TCT

Description
19V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet
Description
19V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SM12CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SM12CT-ND
TVS Diodes SM12CT-ND
19V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

19V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - SM12TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SM12TR-ND
TVS Diodes SM12TR-ND
19V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

19V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - SM12DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SM12DKR-ND
TVS Diodes SM12DKR-ND
19V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

19V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
 - SM12.TCT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Zener Uni-Directional, Bi-Directional 12V (Max) 19V SOT-23-3 T/R

TVS Diode Zener Uni-Directional, Bi-Directional 12V (Max) 19V SOT-23-3 T/R

Supplier's Site Datasheet
Singapore, Singapore
300W 12V SOT-23 TVS Protection Diode
144-SM12.TCT
300W 12V SOT-23 TVS Protection Diode 144-SM12.TCT
TVS Diode, 300W, 12V, Unidirectional, SOT-23 Product overview: SM12.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 12V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 12V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM12.TCT can be used for catalog matching and distributor lookup.

TVS Diode, 300W, 12V, Unidirectional, SOT-23 Product overview: SM12.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 12V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 12V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM12.TCT can be used for catalog matching and distributor lookup.

Supplier's Site
Tvs Diode Array, 300W, 12V, Sot-23, Full Reel; Clamping Voltage Vc Max Semtech - 58K9962 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 300W, 12V, Sot-23, Full Reel; Clamping Voltage Vc Max Semtech
58K9962
Tvs Diode Array, 300W, 12V, Sot-23, Full Reel; Clamping Voltage Vc Max Semtech 58K9962
TVS DIODE ARRAY, 300W, 12V, SOT-23, FULL REEL; Clamping Voltage Vc Max:19V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:12V; Power Dissipation Pd:300W; Product Range:SM Series; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE ARRAY, 300W, 12V, SOT-23, FULL REEL; Clamping Voltage Vc Max:19V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:12V; Power Dissipation Pd:300W; Product Range:SM Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode Array, 300W, 12V, Sot-23; Clamping Voltage Vc Max Semtech - 37K8463 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 300W, 12V, Sot-23; Clamping Voltage Vc Max Semtech
37K8463
Tvs Diode Array, 300W, 12V, Sot-23; Clamping Voltage Vc Max Semtech 37K8463
TVS DIODE ARRAY, 300W, 12V, SOT-23; Clamping Voltage Vc Max:19V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:12V; Power Dissipation Pd:300W; Product Range:SM Series; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE ARRAY, 300W, 12V, SOT-23; Clamping Voltage Vc Max:19V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:12V; Power Dissipation Pd:300W; Product Range:SM Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes - SM12.TCT - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SM12.TCT
TVS Diodes SM12.TCT
TVS DIODE 12VWM 19VC SOT23-3

TVS DIODE 12VWM 19VC SOT23-3

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM12.TCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM12.TCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM12.TCT
TVS DIODE 12VWM 19VC SOT23-3

TVS DIODE 12VWM 19VC SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SM12CT-ND SM12.TCT 144-SM12.TCT 58K9962 SM12.TCT SM12.TCT
Product Name TVS Diodes 300W 12V SOT-23 TVS Protection Diode Tvs Diode Array, 300W, 12V, Sot-23, Full Reel; Clamping Voltage Vc Max Semtech TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 Tape and Reel SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts
VC 19 volts 19 volts 19 volts
VBR 13.3 volts 13.3 volts 13.3 volts
Unlock Full Specs
to access all available technical data