Win Source Part Number: 1204183-SM30T26CAY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM30TY, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 22V
Voltage - Breakdown (Min): 24.4V
Voltage - Clamping (Max) @ Ipp: 35.5V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 84.5A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-12182-2,497-1218
Base Product Number: SM30T26
35.5V Clamp 84.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
35.5V Clamp 84.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
35.5V Clamp 84.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
3kW Bidirectional TVS Diode, 22V Working Voltage, SMC Package Product overview: SM30T26CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 22V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 22V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM30T26CAY can be used for catalog matching and distributor lookup.
Transient Voltage Suppressor, TVS, AEC-Q101 Transil SM30TY Series, Bidirectional, 22 V, DO-214AB RoHS Compliant: Yes
TVS DIODE 22VWM 35.5VC SMC
TVS Diodes / ESD Suppressors 3000 W 28kW Transil 15V to 33V Bi
TVS DIODE 22VWM 35.5VC SMC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1204183-SM30T26CAY | 497-12182-2-ND | 144-SM30T26CAY | 97W2822 | SM30T26CAY | SM30T26CAY | SM30T26CAY |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | 22V TVS Protection Diode | Transient Voltage Suppressor, Tvs, Aec-Q101 Transil Sm30Ty Series, Bidirectional, 22 V, Do-214Ab Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes |
| Package | DO-214AB, SMC | DO-214AB, SMC | Cut Tape | SMC | DO-214AB, SMC | ||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | 3000 watts | ||
| VC | 35.5 volts | 35.5 volts | 35.5 volts | 35.5 volts | |||
| VBR | 24.4 volts | 24.4 volts | 24.4 volts | 24.4 volts | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |