Designed to provide precision overvoltage protection for sensitive electronics, the SLD Series is packaged in a highly reliable industry standard P600 axial leaded package. Primary applications for the SLD series include protection against damage due to inductive load switching and alternator load dump. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT Glass passivated chip junction in P600 package ISO 7637-2 Level 4 Impulse 5a; 2200W peak pulse capability at 100μs x 150ms waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance High temperature soldering guaranteed: 260°C/40 seconds / 0.375" (9.5mm) lead length, 5 lbs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
TVS Diode, 50kW, 16V, Bidirectional, 28.6V Clamp, Axial Product overview: SLD16-018 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 16V, 28.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 16V, 28.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLD16-018 can be used for catalog matching and distributor lookup.
26V Clamp 196.2A Ipp Tvs Diode Through Hole P600
26V Clamp 196.2A Ipp Tvs Diode Through Hole P600
Win Source Part Number: 966505-SLD16-018
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SLD
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: Automotive
Standard Package: 800
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 16V
Voltage - Breakdown (Min): 18V
Voltage - Clamping (Max) @ Ipp: 26V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 196.2A
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SM15T24CA-E3/57T; SM15T22CA-E3/57T; SLD15-018; 5.0SMDJ20CA; 5KP18CA; 5KP15CA-TP;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F7177TR,-SLD16-018,F
TVS DIODE 16VWM 26VC P600
TVS DIODE, BIDIR, 16V, P600; Product Range:SLD Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 16V 2200W BI-DIR SLD AEC-Q101
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SLD16-018 | 144-SLD16-018 | F7177TR-ND | 966505-SLD16-018 | SLD16-018 | 27AK1518 | SLD16-018 | SLD16-018 |
| Product Name | Automotive Grade, Surface Mount 3000 W in DO-214AB | 16V 28.6V TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 16V, P600; Product Range Littelfuse | TVS Diodes | TVS Diodes / ESD Suppressors |
| VBR | 18 to 19.3 volts | 18 volts | 18 volts | 18 volts | 18 volts | 18 volts | ||
| PD | 5.00E6 milliwatts | |||||||
| Configuration | Single | Single | ||||||
| RoHS Compliant | RoHS | RoHS | ||||||
| Package | Tape and Reel | P600, Axial | P600, Axial | P600 | P600 | P600, Axial | P600-2 |