Diode Schottky 100V 3A Surface Mount DO-214AC (SMA)
Diode Schottky 100V 3A Surface Mount DO-214AC (SMA)
Diode Schottky 100V 3A Surface Mount DO-214AC (SMA)
DIODE SCHOTTKY 100V 3A DO214AC Product overview: SL310A-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL310A-TP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1093489-SL310A-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 3 A
Current - Reverse Leakage @ Vr: 500 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Alternative Parts (Cross-Reference): VSSB7L45-M3/52T; VS-30WQ10FN-M3; VS-30WQ04FNTR-M3; VS-30WQ06FNTRR-M3; B340A-13-F; SBR3U30P1-7;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SL310A-TPMSDKR,SL310
Base Product Number: SL310
Schottky Diodes & Rectifiers 3A, 100V Low Schottky , SMA
DIODE SCHOTTKY 100V 3A DO214AC
DIODE SCHOTTKY 100V 3A DO214AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | SL310A-TPMSCT-ND | 280-SL310A-TP | 1093489-SL310A-TP | SL310A-TP | SL310A-TP | SL310A-TP |
| Product Name | Single Diodes | Schottky 100V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |