1.5kW 85.5V Unidirectional TVS Diode, SMC, 1.15nF Product overview: SM15T100A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 85.5V, 1.15nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 85.5V, 1.15nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T100A can be used for catalog matching and distributor lookup.
Unidirectional 1500W TVS diode,SM15T100A
Unidirectional 1500W TVS diode,SM15T100A
Unidirectional 1500W TVS diode,SM15T100A
178V Clamp 56A (8/20µs) Ipp Tvs Diode Surface Mount SMC
178V Clamp 56A (8/20µs) Ipp Tvs Diode Surface Mount SMC
178V Clamp 56A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Manufacturer: STMicroelectronics
Win Source Part Number: 1096907-SM15T100A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 85.5V
Minimum Breakdown Voltage: 95V
Max Clamping Voltage: 178V
Peak Pulse Current(Ippm): 56A (8/20μs)
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
Transient Voltage Suppressor, TVS, Transil SM15T Series, Unidirectional, 85.5 V, DO-214AB, 2, 95 V RoHS Compliant: Yes
DIODE, TVS, 100V, 1.5KW; Product Range:Transil SM15T Series; TVS Polarity:Unidirectio
TVS DIODE 85.5VWM 178VC SMC
TVS DIODE 85.5VWM 178VC SMC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM15T100A | 4864713 | 4864713P | 497-12050-2-ND | 1096907-SM15T100A | 94W9506 | SM15T100A | SM15T100A |
| Product Name | 85.5V 1.15nF TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - SM15T100A | Transient Voltage Suppressor, Tvs, Transil Sm15T Series, Unidirectional, 85.5 V, Do-214Ab, 2, 95 V Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Tape and Reel | Smc | SMC | DO-214AB, SMC | SMC | SMC | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |