Diode TVS Single, Bi-Dir, 25.6V, 600W
Diode TVS Single, Bi-Dir, 25.6V, 600W
Diode TVS Single, Bi-Dir, 25.6V, 600W
53.5V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
53.5V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
53.5V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
600W Bidirectional TVS Diode, 25.6V, SMB Product overview: SM6T30CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 25.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 25.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T30CA can be used for catalog matching and distributor lookup.
Transient Voltage Suppressor, TVS, Transil SM6T Series, Bidirectional, 25.6 V, DO-214AA, 2, 28.5 V RoHS Compliant: Yes
Transient Voltage Suppressor, TVS, Transil SM6T Series, Bidirectional, 25.6 V, DO-214AA, 2, 28.5 V RoHS Compliant: Yes
TVS DIODE 25.6VWM 53.5VC SMB
TVS DIODE 25.6VWM 53.5VC SMB
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 7141016 | 7141016P | 497-6492-2-ND | 144-SM6T30CA | 17X9897 | SM6T30CA | SM6T30CA |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 600W 25.6V TVS Protection Diode | Transient Voltage Suppressor, Tvs, Transil Sm6T Series, Bidirectional, 25.6 V, Do-214Aa, 2, 28.5 V Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Package | Do-214aa (smb) | DO-214 | SMB; DO-214AA, SMB | Tape and Reel | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | |
| Pin Count | 2 | 2 | |||||
| Direction | Bidirectional | Bidirectional |