The SM24CANA TVS Diode Array is designed to protect automotive Controller Area Network (CAN) lines from damage due to electrostatic discharge (ESD), electrical fast transient (EFT), and other overvoltage transients. The SM24CANA Series can absorb repetitive ESD strikes above the maximum level specified in the IEC 61000-4-2 international standard without performance degradation and safely dissipate 3A of 8/20s surge current (IEC 61000-4-5, 2nd Edition) with very low clamping voltages. RoHS compliant and lead-free ESD, IEC 61000-4-2, ±24kV contact, ±30kV air EFT, IEC 61000-4-4, 50A (5/50ns) Lightning, IEC 61000-4-5, 2nd Edition, 3A (tp=8/20μs) Low clamping voltage Low leakage current AEC-Q101 qualified Moisture Sensitivity Level (MSL-1)
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Trans Voltage Suppressor Diode, 200W, 24V V(RWM), Unidirectional, 2 Element, Silicon, TO-236AB, TO-236, 3 PIN Product overview: SM24CANA-02HTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 200W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM24CANA-02HTG can be used for catalog matching and distributor lookup.
TVS DIODE, 200W, 24V, BIDIR, SOT23; Product Range:SPA SM24CANA Series; TVS Polarity:Bidirection
TVS ARRAY, 200W, 26.7V, BI-DIRECTIONAL, SOT-23; Product Range:SPA SM24CANA Series; TVS Polarity:Bidirection
TVS ARRAY, 200W, 26.7V, BI-DIRECTIONAL, SOT-23; Product Range:SPA SM24CANA Series; TVS Polarity:Bidirection
TVS DIODE 24VWM 50VC SOT23-3
TVS DIODE 24VWM 50VC SOT23-3
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM24CANA-02HTG | F6449CT-ND | 144-SM24CANA-02HTG | 18AC7726 | 86X1744 | SM24CANA-02HTG | SM24CANA-02HTG |
| Product Name | 200W TVS Diode Arrays - Qualified to AEC-Q101 | TVS Diodes | 200W 24V TVS Protection Diode | Tvs Diode, 200W, 24V, Bidir, Sot23; Product Range Littelfuse | Tvs Array, 200W, 26.7V, Bi-Directional, Sot-23; Product Range Littelfuse | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VR | 24 volts | ||||||
| CT | 11 pF | ||||||
| Configuration | Single | Single |