Micro Commercial Components Corp. Diodes, Rectifiers - Single - SM5817PL-TP SM5817PL-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 098340-SM5817PL-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A Current - Reverse Leakage @ Vr: 100μA @ 20V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123FL Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 098340-SM5817PL-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A Current - Reverse Leakage @ Vr: 100μA @ 20V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123FL Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SM5817PL-TP - 098340-SM5817PL-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SM5817PL-TP
098340-SM5817PL-TP
Diodes, Rectifiers - Single - SM5817PL-TP 098340-SM5817PL-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 098340-SM5817PL-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A Current - Reverse Leakage @ Vr: 100μA @ 20V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123FL Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Micro Commercial Co
Win Source Part Number: 098340-SM5817PL-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 20V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FL
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Schottky 20V 1A Diode and Rectifier - 280-SM5817PL-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 1A Diode and Rectifier
280-SM5817PL-TP
Schottky 20V 1A Diode and Rectifier 280-SM5817PL-TP
DIODE SCHOTTKY 20V 1A SOD123FL Product overview: SM5817PL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SM5817PL-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 1A SOD123FL Product overview: SM5817PL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SM5817PL-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SM5817PL-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SM5817PL-TPMSDKR-ND
Single Diodes SM5817PL-TPMSDKR-ND
Diode Schottky 20V 1A Surface Mount SOD-123FL

Diode Schottky 20V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - SM5817PL-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SM5817PL-TPMSTR-ND
Single Diodes SM5817PL-TPMSTR-ND
Diode Schottky 20V 1A Surface Mount SOD-123FL

Diode Schottky 20V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - SM5817PL-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SM5817PL-TPMSCT-ND
Single Diodes SM5817PL-TPMSCT-ND
Diode Schottky 20V 1A Surface Mount SOD-123FL

Diode Schottky 20V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - SM5817PL-TP - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SM5817PL-TP
Single Diodes SM5817PL-TP
DIODE SCHOTTKY 20V 1A SOD123FL

DIODE SCHOTTKY 20V 1A SOD123FL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SM5817PL-TP
Schottky Diodes & Rectifiers SM5817PL-TP
Schottky Diodes & Rectifiers Standard 20V 1A

Schottky Diodes & Rectifiers Standard 20V 1A

Buy Now Datasheet
DIODE SCHOTTKY 20V 1A SOD123FL - 543-SM5817PL-TP - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 20V 1A SOD123FL
543-SM5817PL-TP
DIODE SCHOTTKY 20V 1A SOD123FL 543-SM5817PL-TP
DIODE SCHOTTKY 20V 1A SOD123FL

DIODE SCHOTTKY 20V 1A SOD123FL

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - SM5817PL-TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SM5817PL-TP
Diodes >> Schottky Barrier Diodes (SBD) SM5817PL-TP
20V 450mV@1A 1A SOD-123FL Schottky Barrier Diodes (SBD) ROHS

20V 450mV@1A 1A SOD-123FL Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SM5817PL-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SM5817PL-TP
Discrete Semiconductor Products - Diodes - Rectifiers SM5817PL-TP
DIODE SCHOTTKY 20V 1A SOD123FL

DIODE SCHOTTKY 20V 1A SOD123FL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 098340-SM5817PL-TP 280-SM5817PL-TP SM5817PL-TPMSDKR-ND SM5817PL-TP SM5817PL-TP 543-SM5817PL-TP SM5817PL-TP SM5817PL-TP
Product Name Diodes, Rectifiers - Single - SM5817PL-TP Schottky 20V 1A Diode and Rectifier Single Diodes Single Diodes Schottky Diodes & Rectifiers DIODE SCHOTTKY 20V 1A SOD123FL Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123FL Tape & Reel (TR) SOD-123; SOD-123F SOD-123; SOD-123FL SOD-123; SOD-123F SOD-123 SOD-123
VF 0.4500 volts 0.4500 volts 0.4500 volts 0.4500 volts 0.4500 volts
Unlock Full Specs
to access all available technical data