207V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
207V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
207V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Vishay
Win Source Part Number: 1096912-SM15T150A-E3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 128V
Minimum Breakdown Voltage: 143V
Max Clamping Voltage: 207V
Peak Pulse Current(Ippm): 7.2A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
1.5kW Unidirectional TVS Diode, 1500W, 128V, DO-214AB, SMT Product overview: SM15T150A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500W, 128V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500W, 128V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T150A-E3/57T
TVS DIODE 128VWM 207VC DO214AB
TVS DIODE 128VWM 207VC DO214AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM15T150A-E3/57TGICT-ND | 1096912-SM15T150A-E3/57T | 144-SM15T150A-E3/57T | SM15T150A-E3/57T | SM15T150A-E3/57T |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SM15T150A-E3/57T | 1500W 128V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | Tape and Reel | DO-214AB, SMC | DO-214AB (SMCJ) |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| VC | 207 volts | 207 volts | 207 volts | 207 volts | |
| VBR | 143 volts | 143 volts | 143 volts | 143 volts |