Manufacturer: STMicroelectronics
Win Source Part Number: 844145-SM6T27CAY
Series: Automotive, AEC-Q101, SM6TY, TRANSIL™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 48.3V Clamp 83A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SM6T27
Categories: Circuit Protection
Case / Package: SMB (DO-214AA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-10798-1, 497-10798-2, 497-10798-6, -497-10798-2, -497-10798-1
600W Bidirectional TVS Diode, SMB, 48.3V Clamp Product overview: SM6T27CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 48.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 48.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T27CAY can be used for catalog matching and distributor lookup.
48.3V Clamp 83A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
48.3V Clamp 83A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
48.3V Clamp 83A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 23.1VWM 48.3VC SMB
Transient Voltage Suppressor, TVS, Transil SM6T Series, Bidirectional, 23.1 V, DO-214AA, 2, 25.7 V RoHS Compliant: Yes
TVS DIODE 23.1VWM 48.3VC SMB
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1906778 | 1907678P | 844145-SM6T27CAY | 144-SM6T27CAY | 497-10798-1-ND | SM6T27CAY | 97W2881 | SM6T27CAY |
| Product Name | Zener Diodes | Zener Diodes | TVS - TVS - Diodes - SM6T27CAY | 600W 48.3V TVS Protection Diode | TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Sm6T Series, Bidirectional, 23.1 V, Do-214Aa, 2, 25.7 V Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | Do-214aa (smb) | DO-214AA (SMB); SMB | SMB; SMB (DO-214AA) | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Pin Count | 2 | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Configuration | Single | Single |