Win Source Part Number: 1145547-SM15T7V5CAY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM15TY, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6.4V
Voltage - Breakdown (Min): 7.13V
Voltage - Clamping (Max) @ Ipp: 14.5V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 690A (8/20µs)
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-11785-2,-497-11
Base Product Number: SM15T7V5
14.5V Clamp 690A (8/20µs) Ipp Tvs Diode Surface Mount SMC
14.5V Clamp 690A (8/20µs) Ipp Tvs Diode Surface Mount SMC
14.5V Clamp 690A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Bidirectional TVS Diode, 1.5kW, 6.4V Working, SMC Product overview: SM15T7V5CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T7V5CAY can be used for catalog matching and distributor lookup.
Transient Voltage Suppressor, TVS, Transil SM15T Series, Bidirectional, 6.4 V, DO-214AB, 2, 7.13 V RoHS Compliant: Yes
TVS DIODE 6.4VWM 14.5VC SMC
TVS DIODE 6.4VWM 14.5VC SMC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1145547-SM15T7V5CAY | 497-11785-2-ND | 144-SM15T7V5CAY | 97W2808 | SM15T7V5CAY | SM15T7V5CAY |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | 6.4V TVS Protection Diode | Transient Voltage Suppressor, Tvs, Transil Sm15T Series, Bidirectional, 6.4 V, Do-214Ab, 2, 7.13 V Rohs Compliant Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AB, SMC | DO-214AB, SMC | Tape and Reel | DO-214AB, SMC | SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| VC | 14.5 volts | 14.5 volts | 14.5 volts | 14.5 volts | ||
| VBR | 7.13 volts | 7.13 volts | 7.13 volts | 7.13 volts | ||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |