84V Clamp 48A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
84V Clamp 48A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
84V Clamp 48A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Manufacturer: STMicroelectronics
Win Source Part Number: 1097154-SM6T47AY
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMB (DO-214AA)
STAND-OFF Voltage (Vwm): 40V
Minimum Breakdown Voltage: 44.4V
Max Clamping Voltage: 84V
Peak Pulse Current(Ippm): 48A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
600W Unidirectional TVS Diode, 49V Breakdown, SMB Product overview: SM6T47AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 49V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 49V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T47AY can be used for catalog matching and distributor lookup.
TVS DIODE 40VWM 84VC SMB
Transient Voltage Suppressor, TVS, Transil SM6T Series, Unidirectional, 40 V, DO-214AA, 2, 44.4 V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12194-1-ND | 1097154-SM6T47AY | 144-SM6T47AY | SM6T47AY | SM6T47AY | 97W2892 | 761-SM6T47AY |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SM6T47AY | 600W 49V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Sm6T Series, Unidirectional, 40 V, Do-214Aa, 2, 44.4 V Rohs Compliant Stmicroelectronics | TVS DIODE 40V 84V SMB |
| Configuration | Single | Single | |||||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | Tape and Reel | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | ||
| VC | 64.5 volts | 84 volts | 84 volts | 84 volts | 84 volts | ||
| VBR | 44 volts | 44.4 volts | 44.4 volts | 44.4 volts | 44.4 volts |