27.2V Clamp 147A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
27.2V Clamp 147A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
27.2V Clamp 147A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
600W Bidirectional TVS Diode, SMB, 15.8V Breakdown Product overview: SM6T15CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 15.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 15.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T15CAY can be used for catalog matching and distributor lookup.
Win Source Part Number: 1298559-SM6T15CAY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM6TY, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12.8V
Voltage - Breakdown (Min): 14.3V
Voltage - Clamping (Max) @ Ipp: 27.2V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 147A (8/20µs)
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-11808-2,-497-11
Base Product Number: SM6T15
Transient Voltage Suppressor, TVS, Transil SM6T Series, Bidirectional, 12.8 V, DO-214AA, 2, 14.3 V RoHS Compliant: Yes
TVS DIODE 12.8VWM 27.2VC SMB
TVS DIODE 12.8VWM 27.2VC SMB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-11808-6-ND | 144-SM6T15CAY | 1298559-SM6T15CAY | 97W2873 | SM6T15CAY | SM6T15CAY |
| Product Name | TVS Diodes | 600W 15.8V TVS Protection Diode | Circuit Protection - TVS - Diodes | Transient Voltage Suppressor, Tvs, Transil Sm6T Series, Bidirectional, 12.8 V, Do-214Aa, 2, 14.3 V Rohs Compliant Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | SMB; DO-214AA, SMB | Tape and Reel | DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 21.2 volts | 27.2 volts | 27.2 volts | 27.2 volts | ||
| VBR | 14.3 volts | 14.3 volts | 14.3 volts | 14.3 volts |