Manufacturer: STMicroelectronics
Win Source Part Number: 895464-SM4T28AY
Series: Automotive, AEC-Q101, SM4TY, TRANSIL™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 50V Clamp 46A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SM4T28
Categories: Circuit Protection
Case / Package: SMA (DO-214AC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-10916-2, 497-10916-1, -497-10916-6, 497-10916-6, -497-10916-2, -497-10916-1
50V Clamp 46A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
50V Clamp 46A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
50V Clamp 46A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
400W Unidirectional TVS Diode, 24V, SMA, 150°C Product overview: SM4T28AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM4T28AY can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors 400 W 2.3kW Transil 5V to 70V Uni
Transient Voltage Suppressor, TVS, AEC-Q101 Transil SM4TY Series, Unidirectional, 24 V, DO-214AC RoHS Compliant: Yes
TVS DIODE 24VWM 50VC SMA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 895464-SM4T28AY | 497-10916-2-ND | 144-SM4T28AY | SM4T28AY | 97W2849 | SM4T28AY | SM4T28AY |
| Product Name | TVS - TVS - Diodes - SM4T28AY | TVS Diodes | 400W 24V TVS Protection Diode | TVS Diodes / ESD Suppressors | Transient Voltage Suppressor, Tvs, Aec-Q101 Transil Sm4Ty Series, Unidirectional, 24 V, Do-214Ac Rohs Compliant Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | Tape and Reel | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Configuration | Single | Single | |||||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | |||
| VC | 50 volts | 50 volts | 50 volts |